Schneider Electric Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors XCTR2110G11

Description
LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Top Plunger; Contact Configuration:DPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:15N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Top Plunger; Contact Configuration:DPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:15N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors - 17AC8733 - Newark, An Avnet Company
Chicago, IL, United States
Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors
17AC8733
Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors 17AC8733
LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Top Plunger; Contact Configuration:DPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:15N; Product Range:OsiSense XC Series RoHS Compliant: Yes

LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Top Plunger; Contact Configuration:DPST-NO, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:15N; Product Range:OsiSense XC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 17AC8733
Product Name Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Large Metal IEC Safety Limit Switches - 440P-MSLB04E - Allen-Bradley / Rockwell Automation
Specs
Normal State Normally Closed
View Details
Pull-wire switches - TQ 201 - TQ 201-01-2458-7 -  - Schmersal Inc.
Specs
Device Type Rotary Limit Switch
Operating Temp -40 to 80 C (-40 to 176 F)
Mechanical Life Minimum 1000000 (#)
View Details