Schneider Electric Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors XCTR2102G11

Description
LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:12N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:12N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors - 17AC8732 - Newark, An Avnet Company
Chicago, IL, United States
Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors
17AC8732
Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors 17AC8732
LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:12N; Product Range:OsiSense XC Series RoHS Compliant: Yes

LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-NO, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:12N; Product Range:OsiSense XC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 17AC8732
Product Name Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 120071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
View Details
Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Normal State Normally Open
Operating Temp -20 to 70 C (-4 to 158 F)
View Details