Schneider Electric Safety Interlock Switch, Dpst, 3A/120Vac; Product Range Telemecanique Sensors XCSTE7511

Description
SAFETY INTERLOCK SWITCH, DPST, 3A/120VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:125V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, DPST, 3A/120VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, Dpst, 3A/120Vac; Product Range Telemecanique Sensors - 39X0805 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, Dpst, 3A/120Vac; Product Range Telemecanique Sensors
39X0805
Safety Interlock Switch, Dpst, 3A/120Vac; Product Range Telemecanique Sensors 39X0805
SAFETY INTERLOCK SWITCH, DPST, 3A/120VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:125V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, DPST, 3A/120VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 39X0805
Product Name Safety Interlock Switch, Dpst, 3A/120Vac; Product Range Telemecanique Sensors
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products