Schneider Electric Safety Interlock Switch, 6A, 300V; Product Range Telemecanique Sensors XCSTE7313

Description
SAFETY INTERLOCK SWITCH, 6A, 300V; Product Range:XCSTE Series; Contact Configuration:DPDT-N C; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:6A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, 6A, 300V; Product Range:XCSTE Series; Contact Configuration:DPDT-N C; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:6A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, 6A, 300V; Product Range Telemecanique Sensors - 17C8206 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, 6A, 300V; Product Range Telemecanique Sensors
17C8206
Safety Interlock Switch, 6A, 300V; Product Range Telemecanique Sensors 17C8206
SAFETY INTERLOCK SWITCH, 6A, 300V; Product Range:XCSTE Series; Contact Configuration:DPDT-N C; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:6A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 6A, 300V; Product Range:XCSTE Series; Contact Configuration:DPDT-NC; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:6A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 17C8206
Product Name Safety Interlock Switch, 6A, 300V; Product Range Telemecanique Sensors
Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410145 - RS Components, Ltd.
Specs
International Approvals Ip66, ip67
View Details
Interlock Switches - 1882-6026140-ND - DigiKey
Specs
Current Rating 3 amps
AC Voltage Rating 240 volts
Operating Temp -4 to 140 F (-20 to 60 C)
View Details