Schneider Electric Safety Interlock Sw, Dpst-Nc, 3A, 120V; Product Range Square D By Schneider Electric XCSTE7312

Description
SAFETY INTERLOCK SW, DPST-NC, 3A, 120V; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:125V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, DPST-NC, 3A, 120V; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Dpst-Nc, 3A, 120V; Product Range Square D By Schneider Electric - 43AC8225 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpst-Nc, 3A, 120V; Product Range Square D By Schneider Electric
43AC8225
Safety Interlock Sw, Dpst-Nc, 3A, 120V; Product Range Square D By Schneider Electric 43AC8225
SAFETY INTERLOCK SW, DPST-NC, 3A, 120V; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:125V RoHS Compliant: Yes

SAFETY INTERLOCK SW, DPST-NC, 3A, 120V; Product Range:Preventa XCS Series; Contact Configuration:DPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 43AC8225
Product Name Safety Interlock Sw, Dpst-Nc, 3A, 120V; Product Range Square D By Schneider Electric
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products