Schneider Electric Switch, Safety Interlock, Dpst, 6A, 120Vac; Product Range Telemecanique Sensors XCSTE7311

Description
SWITCH, SAFETY INTERLOCK, DPST, 6A, 120VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:Screw Clamp; Contact Voltage AC Max:120V; Contact Current AC Max:6A; Contact Voltage DC Max:250V; Contact Current DC Max:270mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY INTERLOCK, DPST, 6A, 120VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:Screw Clamp; Contact Voltage AC Max:120V; Contact Current AC Max:6A; Contact Voltage DC Max:250V; Contact Current DC Max:270mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety Interlock, Dpst, 6A, 120Vac; Product Range Telemecanique Sensors - 92H5469 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety Interlock, Dpst, 6A, 120Vac; Product Range Telemecanique Sensors
92H5469
Switch, Safety Interlock, Dpst, 6A, 120Vac; Product Range Telemecanique Sensors 92H5469
SWITCH, SAFETY INTERLOCK, DPST, 6A, 120VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:Screw Clamp; Contact Voltage AC Max:120V; Contact Current AC Max:6A; Contact Voltage DC Max:250V; Contact Current DC Max:270mA RoHS Compliant: Yes

SWITCH, SAFETY INTERLOCK, DPST, 6A, 120VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:Screw Clamp; Contact Voltage AC Max:120V; Contact Current AC Max:6A; Contact Voltage DC Max:250V; Contact Current DC Max:270mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 92H5469
Product Name Switch, Safety Interlock, Dpst, 6A, 120Vac; Product Range Telemecanique Sensors
Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254434 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Interlock Switches - 1882-1069561-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details