The XCSTA792 is a compact plastic safety switch with a key-operated turret head, 2 NC and 1 NO contacts, and slow-break operation. It has two M16 tapped cable entries for 7-10 mm diameter cables and terminal connections for 0.5-1.5 mm² conductors. Rated for 6 A at 120 V AC and 0.55 A at 125 V DC, it meets EN/IEC 60947-5-1 with 500 V insulation and 6 kV impulse withstand voltage. It is double insulated, achieves positive opening with 15 N minimum force, and has a mechanical life of 1,000,000 cycles. The switch is rated IP67, operates from -25 to 70 °C, and is Class II protected. It measures 30 mm deep, 115 mm high, and 52 mm wide, weighing 0.16 kg. Certified for CSA and UL, it supports SIL 3 and PL=e when properly monitored. It complies with EN 1088, EN/IEC 60204-1, and is designated a Green Premium product.
WIDE PLASTIC LIMIT SWITCH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 50M8663 |
| Product Name | Wide Plastic Limit Switch Telemecanique Sensors |