Schneider Electric Switch, Interlock, 3Pst, 6A, 240Vac; Product Range Telemecanique Sensors XCSTA791

Description
SWITCH, INTERLOCK, 3PST, 6A, 240VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:6A; IP Rating:IP67; Contact Voltage DC Max:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, INTERLOCK, 3PST, 6A, 240VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:6A; IP Rating:IP67; Contact Voltage DC Max:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Interlock, 3Pst, 6A, 240Vac; Product Range Telemecanique Sensors - 69K1111 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Interlock, 3Pst, 6A, 240Vac; Product Range Telemecanique Sensors
69K1111
Switch, Interlock, 3Pst, 6A, 240Vac; Product Range Telemecanique Sensors 69K1111
SWITCH, INTERLOCK, 3PST, 6A, 240VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:6A; IP Rating:IP67; Contact Voltage DC Max:250V RoHS Compliant: Yes

SWITCH, INTERLOCK, 3PST, 6A, 240VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:6A; IP Rating:IP67; Contact Voltage DC Max:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 69K1111
Product Name Switch, Interlock, 3Pst, 6A, 240Vac; Product Range Telemecanique Sensors
Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products