Schneider Electric Safety Interlock Sw, Dpst/spst, 120Vac; Product Range Telemecanique Sensors XCSPA893

Description
SAFETY INTERLOCK SW, DPST/SPST, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:6A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, DPST/SPST, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:6A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Dpst/spst, 120Vac; Product Range Telemecanique Sensors - 17AC8727 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpst/spst, 120Vac; Product Range Telemecanique Sensors
17AC8727
Safety Interlock Sw, Dpst/spst, 120Vac; Product Range Telemecanique Sensors 17AC8727
SAFETY INTERLOCK SW, DPST/SPST, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:6A; IP Rating:IP67 RoHS Compliant: Yes

SAFETY INTERLOCK SW, DPST/SPST, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-NO, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:6A; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 17AC8727
Product Name Safety Interlock Sw, Dpst/spst, 120Vac; Product Range Telemecanique Sensors
Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products