Schneider Electric Switch, Safety Interlock, 2Nc, 10A; Product Range Telemecanique Sensors XCSPA793

Description
SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:XCS-PA Series; Contact Configuration:DPDT-N C; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:10A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:XCS-PA Series; Contact Configuration:DPDT-N C; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:10A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety Interlock, 2Nc, 10A; Product Range Telemecanique Sensors - 16B3221 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety Interlock, 2Nc, 10A; Product Range Telemecanique Sensors
16B3221
Switch, Safety Interlock, 2Nc, 10A; Product Range Telemecanique Sensors 16B3221
SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:XCS-PA Series; Contact Configuration:DPDT-N C; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:10A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:XCS-PA Series; Contact Configuration:DPDT-NC; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:10A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 16B3221
Product Name Switch, Safety Interlock, 2Nc, 10A; Product Range Telemecanique Sensors
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410151 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-6034030-ND - DigiKey
Specs
Current Rating 4 amps
AC Voltage Rating 230 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details