XCSPA792 is a compact plastic safety switch with two normally closed contacts, slow-break simultaneous operation, and a key-operated turret head. It features a single M16 threaded cable entry for cable outer diameters of 7 to 10 mm and terminal connections for 0.5 to 1.5 mm² conductors. Rated for 6 A at 120 V AC and 3 A at 240 V AC under category AC-15, and 0.27 A at 250 V DC under category DC-13, it meets EN/IEC 60947-5-1 and is double insulated with positive opening. The switch has an IP67 rating, operates from -25 to 70 °C, withstands 6 kV impulse voltage, and achieves safety level Category 4 and PL = e with appropriate monitoring. Its dimensions are 30 mm depth, 94 mm height, and 30 mm width, with a weight of 0.11 kg. The body and head are made of polyamide, and it is RoHS compliant.
Safety Interlock Switch, DPST-NC, 6 A, 250 V, 540 mA, 24 V, Cage Clamp, Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80K8802 |
| Product Name | Safety Interlock Switch, Dpst-Nc, 6 A, 250 V, 540 Ma, 24 V, Cage Clamp, Screw Rohs Compliant Telemecanique Sensors |
| Approvals | RoHS |