The Safety Interlock Switch, part number 07C1113, is designed for applications requiring reliable safety mechanisms. It features a compact design with a key-operated turret head and offers both normally closed (NC) and normally open (NO) contact configurations. The switch operates at a maximum voltage of 300 VAC and can handle a contact current of up to 10 A. This switch is constructed from durable polyamide, ensuring mechanical durability of up to 1,000,000 cycles. It has a positive opening mechanism with a minimum actuation force of 15 N and supports actuation speeds ranging from 0.03 ft/s to 1.64 ft/s. The device is rated for a maximum operating rate of 10 cycles per minute, which contributes to its longevity. The switch meets various safety standards, including EN/IEC 60947-5-1 and UL 508, and can achieve high safety levels, such as category 4 and SIL 3, when used with appropriate monitoring systems. It is rated for operation in ambient temperatures from -13°F to 158°F (-25°C to 70°C) and has an IP67 protection rating, making it suitable for harsh environments. Overall, this safety interlock switch is a robust option for engineers seeking a reliable solution for safety applications in industrial settings.
SAFETY INTERLOCK SWITCH, SPST-NO/SPST-NC, 300VAC; Product Range:-; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Mechanical Safety Interlock Switches |
| Product Number | 07C1113 |
| Product Name | Safety Interlock Switch, Spst-No/spst-Nc, 300Vac; Product Range Telemecanique Sensors |
| Current Rating | 10 amps |