Schneider Electric Safety Interlock Sw, Dpst/spst, 240Vac; Product Range Telemecanique Sensors XCSPA492

Description
SAFETY INTERLOCK SW, DPST/SPST, 240VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:1.5A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, DPST/SPST, 240VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:1.5A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Dpst/spst, 240Vac; Product Range Telemecanique Sensors - 17AC8725 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpst/spst, 240Vac; Product Range Telemecanique Sensors
17AC8725
Safety Interlock Sw, Dpst/spst, 240Vac; Product Range Telemecanique Sensors 17AC8725
SAFETY INTERLOCK SW, DPST/SPST, 240VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:1.5A; IP Rating:IP67 RoHS Compliant: Yes

SAFETY INTERLOCK SW, DPST/SPST, 240VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:1.5A; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 17AC8725
Product Name Safety Interlock Sw, Dpst/spst, 240Vac; Product Range Telemecanique Sensors
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1072708-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details
Door Interlock Switches - 101956 - RS Components, Ltd.
Specs
International Approvals IP40
View Details