Schneider Electric Safety Interlock Sw, 3Pst, 1.5A, 120Vac; Product Range Telemecanique Sensors XCSMP80L5

Description
SAFETY INTERLOCK SW, 3PST, 1.5A, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:3PST-N C; Switch Terminals:Wire Leaded; Contact Voltage AC Max:120V; Contact Current AC Max:1.5A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, 3PST, 1.5A, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:3PST-N C; Switch Terminals:Wire Leaded; Contact Voltage AC Max:120V; Contact Current AC Max:1.5A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, 3Pst, 1.5A, 120Vac; Product Range Telemecanique Sensors - 17AC8716 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, 3Pst, 1.5A, 120Vac; Product Range Telemecanique Sensors
17AC8716
Safety Interlock Sw, 3Pst, 1.5A, 120Vac; Product Range Telemecanique Sensors 17AC8716
SAFETY INTERLOCK SW, 3PST, 1.5A, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:3PST-N C; Switch Terminals:Wire Leaded; Contact Voltage AC Max:120V; Contact Current AC Max:1.5A; IP Rating:IP67 RoHS Compliant: Yes

SAFETY INTERLOCK SW, 3PST, 1.5A, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:3PST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:120V; Contact Current AC Max:1.5A; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 17AC8716
Product Name Safety Interlock Sw, 3Pst, 1.5A, 120Vac; Product Range Telemecanique Sensors
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6045056-ND - DigiKey
Specs
Current Rating 1 amps
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
Industrial Interlocks - 1254433 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details