The XCSM3902L2 is a miniature metal safety limit switch with a roller plunger, two NC and one NO contact, and a 2 m pre-cabled connection. It has a Zamak body, IP68 protection per IEC 60529, and IK06 impact resistance per EN 50102. Operating temperature ranges from -25 to 70 °C, with vibration resistance up to 5 gn and shock resistance of 25 gn. Contact ratings are B300 AC-15 (240 V, 1.5 A) and R300 DC-13 (250 V, 0.1 A) per EN 60947-5-1, with 400 V insulation voltage and 4 kV impulse withstand. Mechanical durability is 10 million cycles, with a minimum tripping force of 7 N and repeat accuracy of 0.05 mm. It achieves safety level Category 4, PL = e, or SIL 3 with proper monitoring and wiring per EN/ISO 13849-1 and IEC 61508. The product is RoHS compliant and Green Premium.
SAFETY LIMIT SWITCH 240VAC 5A METAL BODY
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 20K4653 |
| Product Name | Safety Limit Switch 240Vac 5A Metal Body Telemecanique Sensors |