Schneider Electric Safety Limit Switch, Dpst-Nc/spst-No, 240Vac; Product Range Telemecanique Sensors XCSM3710L2

Description
SAFETY LIMIT SWITCH, DPST-NC/SPST-NO, 240VAC; Product Range:-; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:6A; Contact Voltage DC Max:250V RoHS Compliant: Yes
Datasheet
Description
SAFETY LIMIT SWITCH, DPST-NC/SPST-NO, 240VAC; Product Range:-; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:6A; Contact Voltage DC Max:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Limit Switch, Dpst-Nc/spst-No, 240Vac; Product Range Telemecanique Sensors - 64M0697 - Newark, An Avnet Company
Chicago, IL, United States
Safety Limit Switch, Dpst-Nc/spst-No, 240Vac; Product Range Telemecanique Sensors
64M0697
Safety Limit Switch, Dpst-Nc/spst-No, 240Vac; Product Range Telemecanique Sensors 64M0697
SAFETY LIMIT SWITCH, DPST-NC/SPST-NO, 240VAC; Product Range:-; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:6A; Contact Voltage DC Max:250V RoHS Compliant: Yes

SAFETY LIMIT SWITCH, DPST-NC/SPST-NO, 240VAC; Product Range:-; Contact Configuration:DPST-NC, SPST-NO; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:6A; Contact Voltage DC Max:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 64M0697
Product Name Safety Limit Switch, Dpst-Nc/spst-No, 240Vac; Product Range Telemecanique Sensors
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -25 to 80 C (-13 to 176 F)
View Details