SWITCH, SAFETY INTERLOCK, 3PST, 750MA, 240V; Product Range:-; Contact Configuration:3PST; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; Contact Voltage DC Max:250V; Contact Current DC Max:100mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Mechanical Safety Interlock Switches |
| Product Number | 83T7706 |
| Product Name | Switch, Safety Interlock, 3Pst, 750Ma, 240V; Product Range Telemecanique Sensors |
| Current Rating | 0.7500 amps |