Schneider Electric Switch, Safety Interlock, 3Pst, 750Ma, 240V; Product Range Telemecanique Sensors XCSLF3535513

Description
SWITCH, SAFETY INTERLOCK, 3PST, 750MA, 240V; Product Range:-; Contact Configuration:3PST; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; Contact Voltage DC Max:250V; Contact Current DC Max:100mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY INTERLOCK, 3PST, 750MA, 240V; Product Range:-; Contact Configuration:3PST; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; Contact Voltage DC Max:250V; Contact Current DC Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety Interlock, 3Pst, 750Ma, 240V; Product Range Telemecanique Sensors - 83T7705 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety Interlock, 3Pst, 750Ma, 240V; Product Range Telemecanique Sensors
83T7705
Switch, Safety Interlock, 3Pst, 750Ma, 240V; Product Range Telemecanique Sensors 83T7705
SWITCH, SAFETY INTERLOCK, 3PST, 750MA, 240V; Product Range:-; Contact Configuration:3PST; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; Contact Voltage DC Max:250V; Contact Current DC Max:100mA RoHS Compliant: Yes

SWITCH, SAFETY INTERLOCK, 3PST, 750MA, 240V; Product Range:-; Contact Configuration:3PST; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; Contact Voltage DC Max:250V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 83T7705
Product Name Switch, Safety Interlock, 3Pst, 750Ma, 240V; Product Range Telemecanique Sensors
Current Rating 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Trapped Key Interlock - 440T-ASFC10DC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Interlock Switch Style Keyed or Tongue Style Interlock Switch
View Details
Industrial Interlocks - 1254372 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details