Schneider Electric Safety Interlock Sw, Spst/dpst, 240Vac; Product Range Telemecanique Sensors XCSLF3535412

Description
SAFETY INTERLOCK SW, SPST/DPST, 240VAC; Product Range:Preventa XCSLF Series; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, SPST/DPST, 240VAC; Product Range:Preventa XCSLF Series; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Spst/dpst, 240Vac; Product Range Telemecanique Sensors - 17AC8712 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Spst/dpst, 240Vac; Product Range Telemecanique Sensors
17AC8712
Safety Interlock Sw, Spst/dpst, 240Vac; Product Range Telemecanique Sensors 17AC8712
SAFETY INTERLOCK SW, SPST/DPST, 240VAC; Product Range:Preventa XCSLF Series; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; IP Rating:IP66 RoHS Compliant: Yes

SAFETY INTERLOCK SW, SPST/DPST, 240VAC; Product Range:Preventa XCSLF Series; Contact Configuration:DPST-NO, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 17AC8712
Product Name Safety Interlock Sw, Spst/dpst, 240Vac; Product Range Telemecanique Sensors
Current Rating 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products