Schneider Electric Safety Interlock Sw, 3Pst, 0.75A, 240Vac; Product Range Telemecanique Sensors XCSLE3838312

Description
SAFETY INTERLOCK SW, 3PST, 0.75A, 240VAC; Product Range:Preventa XCSLE Series; Contact Configuration:3PST-N C; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, 3PST, 0.75A, 240VAC; Product Range:Preventa XCSLE Series; Contact Configuration:3PST-N C; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, 3Pst, 0.75A, 240Vac; Product Range Telemecanique Sensors - 17AC8708 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, 3Pst, 0.75A, 240Vac; Product Range Telemecanique Sensors
17AC8708
Safety Interlock Sw, 3Pst, 0.75A, 240Vac; Product Range Telemecanique Sensors 17AC8708
SAFETY INTERLOCK SW, 3PST, 0.75A, 240VAC; Product Range:Preventa XCSLE Series; Contact Configuration:3PST-N C; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; IP Rating:IP66, IP67 RoHS Compliant: Yes

SAFETY INTERLOCK SW, 3PST, 0.75A, 240VAC; Product Range:Preventa XCSLE Series; Contact Configuration:3PST-NC; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 17AC8708
Product Name Safety Interlock Sw, 3Pst, 0.75A, 240Vac; Product Range Telemecanique Sensors
Current Rating 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1069570-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details
Industrial Interlocks - 410139 - RS Components, Ltd.
Specs
International Approvals Ip66, ip67
View Details