Schneider Electric Safety Interlock Sw, Spst/2Pst, 240Vac; Product Range Telemecanique Sensors XCSLE3535312

Description
SAFETY INTERLOCK SW, SPST/2PST, 240VAC; Product Range:Preventa XCSLE Series; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, SPST/2PST, 240VAC; Product Range:Preventa XCSLE Series; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Spst/2Pst, 240Vac; Product Range Telemecanique Sensors - 17AC8706 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Spst/2Pst, 240Vac; Product Range Telemecanique Sensors
17AC8706
Safety Interlock Sw, Spst/2Pst, 240Vac; Product Range Telemecanique Sensors 17AC8706
SAFETY INTERLOCK SW, SPST/2PST, 240VAC; Product Range:Preventa XCSLE Series; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; IP Rating:IP66, IP67 RoHS Compliant: Yes

SAFETY INTERLOCK SW, SPST/2PST, 240VAC; Product Range:Preventa XCSLE Series; Contact Configuration:DPST-NO, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 17AC8706
Product Name Safety Interlock Sw, Spst/2Pst, 240Vac; Product Range Telemecanique Sensors
Current Rating 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products