Schneider Electric Switch, Safety Interlock, Dpst, 750Ma, 240V; Product Range Telemecanique Sensors XCSLE2525513

Description
SWITCH, SAFETY INTERLOCK, DPST, 750MA, 240V; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; Contact Voltage DC Max:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY INTERLOCK, DPST, 750MA, 240V; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; Contact Voltage DC Max:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety Interlock, Dpst, 750Ma, 240V; Product Range Telemecanique Sensors - 52T5924 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety Interlock, Dpst, 750Ma, 240V; Product Range Telemecanique Sensors
52T5924
Switch, Safety Interlock, Dpst, 750Ma, 240V; Product Range Telemecanique Sensors 52T5924
SWITCH, SAFETY INTERLOCK, DPST, 750MA, 240V; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; Contact Voltage DC Max:250V RoHS Compliant: Yes

SWITCH, SAFETY INTERLOCK, DPST, 750MA, 240V; Product Range:-; Contact Configuration:SPST-NO, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:750mA; Contact Voltage DC Max:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 52T5924
Product Name Switch, Safety Interlock, Dpst, 750Ma, 240V; Product Range Telemecanique Sensors
Current Rating 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410151 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-6070826-ND - DigiKey
Specs
Current Rating 0.2000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details