Schneider Electric Safety Interlock Sw, Dpst/spst, 300Vac; Product Range Telemecanique Sensors XCSL767F3DA

Description
SAFETY INTERLOCK SW, DPST/SPST, 300VAC; Product Range:Preventa XCSL Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:300V; Contact Current AC Max:10A; IP Rating:IP67 RoHS Compliant: No
Datasheet
Description
SAFETY INTERLOCK SW, DPST/SPST, 300VAC; Product Range:Preventa XCSL Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:300V; Contact Current AC Max:10A; IP Rating:IP67 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Dpst/spst, 300Vac; Product Range Telemecanique Sensors - 34M0400 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpst/spst, 300Vac; Product Range Telemecanique Sensors
34M0400
Safety Interlock Sw, Dpst/spst, 300Vac; Product Range Telemecanique Sensors 34M0400
SAFETY INTERLOCK SW, DPST/SPST, 300VAC; Product Range:Preventa XCSL Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:300V; Contact Current AC Max:10A; IP Rating:IP67 RoHS Compliant: No

SAFETY INTERLOCK SW, DPST/SPST, 300VAC; Product Range:Preventa XCSL Series; Contact Configuration:DPST-NC, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:300V; Contact Current AC Max:10A; IP Rating:IP67 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 34M0400
Product Name Safety Interlock Sw, Dpst/spst, 300Vac; Product Range Telemecanique Sensors
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6034025-ND - DigiKey
Specs
Current Rating 4 amps
AC Voltage Rating 230 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Door Interlock Switches - 101961 - RS Components, Ltd.
Specs
International Approvals IP40
View Details