The Safety Interlock Switch, part number 16B3218, is designed for safety applications with a 3PST-NC contact configuration. It operates at a maximum contact voltage of 300VAC and can handle up to 5A of current. The switch features a metal construction with a key-operated turret head and is equipped with slow-break contacts for enhanced safety. This switch is suitable for use in environments with ambient temperatures ranging from -13°F to 104°F (-25°C to 40°C) and has a robust mechanical durability rated for 1,000,000 cycles. It meets various safety standards, including EN/ISO 13849-1 and EN/IEC 61508, allowing it to achieve high safety levels such as category 4 and SIL 3 when used with the appropriate monitoring systems. The device includes two 1/2" NPT cable entries and has an IP67 rating for dust and water protection. It is also compliant with RoHS regulations and features overvoltage protection for the signaling circuit. The switch is packaged individually and weighs approximately 2.51 lbs (1.14 kg).
SAFETY INTERLOCK SWITCH, 3PST-NC, 300VAC 5A; Product Range:-; Contact Configuration:3PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Mechanical Safety Interlock Switches |
| Product Number | 16B3218 |
| Product Name | Safety Interlock Switch, 3Pst-Nc, 300Vac 5A; Product Range Telemecanique Sensors |
| Current Rating | 6 amps |