Schneider Electric Safety Interlock Switch, Dpst-Nc/spst-No; Product Range Telemecanique Sensors XCSE7533

Description
SAFETY INTERLOCK SWITCH, DPST-NC/SPST-NO; Product Range:XCSE Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw Clamp; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, DPST-NC/SPST-NO; Product Range:XCSE Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw Clamp; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, Dpst-Nc/spst-No; Product Range Telemecanique Sensors - 16B3215 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, Dpst-Nc/spst-No; Product Range Telemecanique Sensors
16B3215
Safety Interlock Switch, Dpst-Nc/spst-No; Product Range Telemecanique Sensors 16B3215
SAFETY INTERLOCK SWITCH, DPST-NC/SPST-NO; Product Range:XCSE Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw Clamp; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, DPST-NC/SPST-NO; Product Range:XCSE Series; Contact Configuration:DPST-NC, SPST-NO; Switch Terminals:Screw Clamp; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 16B3215
Product Name Safety Interlock Switch, Dpst-Nc/spst-No; Product Range Telemecanique Sensors
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 409999 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-6068078-ND - DigiKey
Specs
Current Rating 0.1500 amps
DC Voltage Rating 24 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details