Schneider Electric Safety Interlock Sw, Dpst/spst, 3A/120V; Product Range Telemecanique Sensors XCSE7513

Description
SAFETY INTERLOCK SW, DPST/SPST, 3A/120V; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, DPST/SPST, 3A/120V; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Dpst/spst, 3A/120V; Product Range Telemecanique Sensors - 16B3214 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpst/spst, 3A/120V; Product Range Telemecanique Sensors
16B3214
Safety Interlock Sw, Dpst/spst, 3A/120V; Product Range Telemecanique Sensors 16B3214
SAFETY INTERLOCK SW, DPST/SPST, 3A/120V; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes

SAFETY INTERLOCK SW, DPST/SPST, 3A/120V; Product Range:Preventa XCS Series; Contact Configuration:DPST-NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 16B3214
Product Name Safety Interlock Sw, Dpst/spst, 3A/120V; Product Range Telemecanique Sensors
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products