Schneider Electric Safety Interlock Sw, Dpst/spst, 3A/120V; Product Range Telemecanique Sensors XCSE7333

Description
SAFETY INTERLOCK SW, DPST/SPST, 3A/120V; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, DPST/SPST, 3A/120V; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Dpst/spst, 3A/120V; Product Range Telemecanique Sensors - 07W8556 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpst/spst, 3A/120V; Product Range Telemecanique Sensors
07W8556
Safety Interlock Sw, Dpst/spst, 3A/120V; Product Range Telemecanique Sensors 07W8556
SAFETY INTERLOCK SW, DPST/SPST, 3A/120V; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes

SAFETY INTERLOCK SW, DPST/SPST, 3A/120V; Product Range:Preventa XCS Series; Contact Configuration:DPST-NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:3A; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 07W8556
Product Name Safety Interlock Sw, Dpst/spst, 3A/120V; Product Range Telemecanique Sensors
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Trapped Key Interlock - 440T-ASFC10AA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Interlock Switch Style Keyed or Tongue Style Interlock Switch
View Details
Industrial Interlocks - 410000 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details