Schneider Electric Safety Interlock Switch, 100Ma, 100V; Product Range Telemecanique Sensors XCSDMR5902

Description
SAFETY INTERLOCK SWITCH, 100mA, 100V; Product Range:XCSDM Series; Contact Configuration:DPST-1 NO, SPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:100V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, 100mA, 100V; Product Range:XCSDM Series; Contact Configuration:DPST-1 NO, SPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, 100Ma, 100V; Product Range Telemecanique Sensors - 20K4641 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, 100Ma, 100V; Product Range Telemecanique Sensors
20K4641
Safety Interlock Switch, 100Ma, 100V; Product Range Telemecanique Sensors 20K4641
SAFETY INTERLOCK SWITCH, 100mA, 100V; Product Range:XCSDM Series; Contact Configuration:DPST-1 NO, SPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:100V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 100mA, 100V; Product Range:XCSDM Series; Contact Configuration:DPST-1NO, SPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 20K4641
Product Name Safety Interlock Switch, 100Ma, 100V; Product Range Telemecanique Sensors
DC Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products