Schneider Electric Safety Interlock Sw, Dpst, 100A, 24Vdc; Product Range Telemecanique Sensors XCSDMP7902

Description
SAFETY INTERLOCK SW, DPST, 100A, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, DPST, 100A, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Dpst, 100A, 24Vdc; Product Range Telemecanique Sensors - 17AC8692 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpst, 100A, 24Vdc; Product Range Telemecanique Sensors
17AC8692
Safety Interlock Sw, Dpst, 100A, 24Vdc; Product Range Telemecanique Sensors 17AC8692
SAFETY INTERLOCK SW, DPST, 100A, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

SAFETY INTERLOCK SW, DPST, 100A, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:DPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 17AC8692
Product Name Safety Interlock Sw, Dpst, 100A, 24Vdc; Product Range Telemecanique Sensors
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products