Schneider Electric Safety Interlock Sw, Dpst/spst, 24Vdc; Product Range Schneider Electric XCSDMP701L01M12

Description
SAFETY INTERLOCK SW, DPST/SPST, 24VDC; Product Range:Preventa XCSDMP Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Connector; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC RoHS Compliant: Yes
Description
SAFETY INTERLOCK SW, DPST/SPST, 24VDC; Product Range:Preventa XCSDMP Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Connector; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Dpst/spst, 24Vdc; Product Range Schneider Electric - 66AH7692 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpst/spst, 24Vdc; Product Range Schneider Electric
66AH7692
Safety Interlock Sw, Dpst/spst, 24Vdc; Product Range Schneider Electric 66AH7692
SAFETY INTERLOCK SW, DPST/SPST, 24VDC; Product Range:Preventa XCSDMP Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Connector; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC RoHS Compliant: Yes

SAFETY INTERLOCK SW, DPST/SPST, 24VDC; Product Range:Preventa XCSDMP Series; Contact Configuration:DPST-NC, SPST-NO; Switch Terminals:Connector; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 66AH7692
Product Name Safety Interlock Sw, Dpst/spst, 24Vdc; Product Range Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1061725-ND - DigiKey
Specs
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Industrial Interlocks - 1254430 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details