Schneider Electric Safety Interlock Switch, 100Ma, 100V; Product Range Telemecanique Sensors XCSDMP7002

Description
SAFETY INTERLOCK SWITCH, 100mA, 100V; Product Range:XCSDMP Series; Contact Configuration:3PST-2 NC, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:100V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, 100mA, 100V; Product Range:XCSDMP Series; Contact Configuration:3PST-2 NC, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, 100Ma, 100V; Product Range Telemecanique Sensors - 72K1480 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, 100Ma, 100V; Product Range Telemecanique Sensors
72K1480
Safety Interlock Switch, 100Ma, 100V; Product Range Telemecanique Sensors 72K1480
SAFETY INTERLOCK SWITCH, 100mA, 100V; Product Range:XCSDMP Series; Contact Configuration:3PST-2 NC, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:100V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 100mA, 100V; Product Range:XCSDMP Series; Contact Configuration:3PST-2NC, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 72K1480
Product Name Safety Interlock Switch, 100Ma, 100V; Product Range Telemecanique Sensors
DC Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Door Interlock Switches - 101956 - RS Components, Ltd.
Specs
International Approvals IP40
View Details
Interlock Switches - 1882-1073218-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details