Schneider Electric Safety Interlock Sw, Spst-Nc/no, 24Vdc; Product Range Telemecanique Sensors XCSDMP5912

Description
SAFETY INTERLOCK SW, SPST-NC/NO, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, SPST-NC/NO, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Spst-Nc/no, 24Vdc; Product Range Telemecanique Sensors - 17AC8690 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Spst-Nc/no, 24Vdc; Product Range Telemecanique Sensors
17AC8690
Safety Interlock Sw, Spst-Nc/no, 24Vdc; Product Range Telemecanique Sensors 17AC8690
SAFETY INTERLOCK SW, SPST-NC/NO, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67 RoHS Compliant: Yes

SAFETY INTERLOCK SW, SPST-NC/NO, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:SPST-NC, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 17AC8690
Product Name Safety Interlock Sw, Spst-Nc/no, 24Vdc; Product Range Telemecanique Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Interlock Switches - 1783144 - RS Components, Ltd.
Specs
International Approvals Ip40
Ip40
View Details
Interlock Switches - 1882-6051602-ND - DigiKey
Specs
Current Rating 1 amps
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details