Schneider Electric Safety Interlock Sw, Spst-Nc/no, 24Vdc; Product Range Telemecanique Sensors XCSDMP59110

Description
SAFETY INTERLOCK SW, SPST-NC/NO, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, SPST-NC/NO, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Spst-Nc/no, 24Vdc; Product Range Telemecanique Sensors - 17AC8689 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Spst-Nc/no, 24Vdc; Product Range Telemecanique Sensors
17AC8689
Safety Interlock Sw, Spst-Nc/no, 24Vdc; Product Range Telemecanique Sensors 17AC8689
SAFETY INTERLOCK SW, SPST-NC/NO, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67 RoHS Compliant: Yes

SAFETY INTERLOCK SW, SPST-NC/NO, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:SPST-NC, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 17AC8689
Product Name Safety Interlock Sw, Spst-Nc/no, 24Vdc; Product Range Telemecanique Sensors
Unlock Full Specs
to access all available technical data

Similar Products