Schneider Electric Safety Interlock Switch, 100Ma, 100V; Product Range Telemecanique Sensors XCSDMP5012

Description
SAFETY INTERLOCK SWITCH, 100mA, 100V; Product Range:XCSDM Series; Contact Configuration:3PST-2 NO, SPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:100V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, 100mA, 100V; Product Range:XCSDM Series; Contact Configuration:3PST-2 NO, SPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, 100Ma, 100V; Product Range Telemecanique Sensors - 89H6611 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, 100Ma, 100V; Product Range Telemecanique Sensors
89H6611
Safety Interlock Switch, 100Ma, 100V; Product Range Telemecanique Sensors 89H6611
SAFETY INTERLOCK SWITCH, 100mA, 100V; Product Range:XCSDM Series; Contact Configuration:3PST-2 NO, SPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:100V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 100mA, 100V; Product Range:XCSDM Series; Contact Configuration:3PST-2NO, SPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 89H6611
Product Name Safety Interlock Switch, 100Ma, 100V; Product Range Telemecanique Sensors
DC Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410191 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-1086630-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details