Schneider Electric Safety Interlock Sw, Dpst-Nc, 24Vdc; Product Range Telemecanique Sensors XCSDMC79110

Description
SAFETY INTERLOCK SW, DPST-NC, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, DPST-NC, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Dpst-Nc, 24Vdc; Product Range Telemecanique Sensors - 17AC8686 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpst-Nc, 24Vdc; Product Range Telemecanique Sensors
17AC8686
Safety Interlock Sw, Dpst-Nc, 24Vdc; Product Range Telemecanique Sensors 17AC8686
SAFETY INTERLOCK SW, DPST-NC, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N C; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

SAFETY INTERLOCK SW, DPST-NC, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:DPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 17AC8686
Product Name Safety Interlock Sw, Dpst-Nc, 24Vdc; Product Range Telemecanique Sensors
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410072 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-1073220-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details