Schneider Electric Safety Interlock Sw, Dpst-Nc, 24Vdc; Product Range Telemecanique Sensors XCSDMC7902EX

Description
SAFETY INTERLOCK SW, DPST-NC, 24VDC; Product Range:Preventa XCS ATEX Series; Contact Configuration:DPST-N C; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Description
SAFETY INTERLOCK SW, DPST-NC, 24VDC; Product Range:Preventa XCS ATEX Series; Contact Configuration:DPST-N C; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Dpst-Nc, 24Vdc; Product Range Telemecanique Sensors - 17AC8684 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpst-Nc, 24Vdc; Product Range Telemecanique Sensors
17AC8684
Safety Interlock Sw, Dpst-Nc, 24Vdc; Product Range Telemecanique Sensors 17AC8684
SAFETY INTERLOCK SW, DPST-NC, 24VDC; Product Range:Preventa XCS ATEX Series; Contact Configuration:DPST-N C; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

SAFETY INTERLOCK SW, DPST-NC, 24VDC; Product Range:Preventa XCS ATEX Series; Contact Configuration:DPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site
Safety Interlock Sw, Dpst-Nc, 24Vdc; Product Range Schneider Electric - 66AH7691 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpst-Nc, 24Vdc; Product Range Schneider Electric
66AH7691
Safety Interlock Sw, Dpst-Nc, 24Vdc; Product Range Schneider Electric 66AH7691
SAFETY INTERLOCK SW, DPST-NC, 24VDC; Product Range:Preventa XCS ATEX Series; Contact Configuration:DPST-N C; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V;RoHS Compliant: Yes

SAFETY INTERLOCK SW, DPST-NC, 24VDC; Product Range:Preventa XCS ATEX Series; Contact Configuration:DPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 17AC8684
Product Name Safety Interlock Sw, Dpst-Nc, 24Vdc; Product Range Telemecanique Sensors
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products