Schneider Electric Switch, Interlock, Dpst, 100A, 24Vdc; Product Range Telemecanique Sensors XCSDMC59110

Description
SWITCH, INTERLOCK, DPST, 100A, 24VDC; Product Range:-; Contact Configuration:DPST; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
SWITCH, INTERLOCK, DPST, 100A, 24VDC; Product Range:-; Contact Configuration:DPST; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Interlock, Dpst, 100A, 24Vdc; Product Range Telemecanique Sensors - 72K1478 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Interlock, Dpst, 100A, 24Vdc; Product Range Telemecanique Sensors
72K1478
Switch, Interlock, Dpst, 100A, 24Vdc; Product Range Telemecanique Sensors 72K1478
SWITCH, INTERLOCK, DPST, 100A, 24VDC; Product Range:-; Contact Configuration:DPST; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

SWITCH, INTERLOCK, DPST, 100A, 24VDC; Product Range:-; Contact Configuration:DPST; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 72K1478
Product Name Switch, Interlock, Dpst, 100A, 24Vdc; Product Range Telemecanique Sensors
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410135 - RS Components, Ltd.
Specs
International Approvals Ip66, ip67
View Details
Interlock Switches - 1882-6034030-ND - DigiKey
Specs
Current Rating 4 amps
AC Voltage Rating 230 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details