Schneider Electric Safety Interlock Sw, Spst/dpst, 24Vdc; Product Range Telemecanique Sensors XCSDMC59010

Description
SAFETY INTERLOCK SW, SPST/DPST, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, SPST/DPST, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Spst/dpst, 24Vdc; Product Range Telemecanique Sensors - 17AC8683 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Spst/dpst, 24Vdc; Product Range Telemecanique Sensors
17AC8683
Safety Interlock Sw, Spst/dpst, 24Vdc; Product Range Telemecanique Sensors 17AC8683
SAFETY INTERLOCK SW, SPST/DPST, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67 RoHS Compliant: Yes

SAFETY INTERLOCK SW, SPST/DPST, 24VDC; Product Range:Preventa XCS Series; Contact Configuration:DPST-NO, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 17AC8683
Product Name Safety Interlock Sw, Spst/dpst, 24Vdc; Product Range Telemecanique Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6025100-ND - DigiKey
Specs
Current Rating 3 to 2 amps
AC Voltage Rating 240 volts
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Industrial Interlocks - 410016 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details