Schneider Electric Switch, Safety Interlock, 24Vdc, Dpdt-Nc; Product Range Telemecanique Sensors XCSDM379110

Description
SWITCH, SAFETY INTERLOCK, 24VDC, DPDT-NC; Product Range:XCSDM Series; Contact Configuration:DPDT-N C; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:24V; Contact Current:1.5A RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY INTERLOCK, 24VDC, DPDT-NC; Product Range:XCSDM Series; Contact Configuration:DPDT-N C; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:24V; Contact Current:1.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety Interlock, 24Vdc, Dpdt-Nc; Product Range Telemecanique Sensors - 82T6095 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety Interlock, 24Vdc, Dpdt-Nc; Product Range Telemecanique Sensors
82T6095
Switch, Safety Interlock, 24Vdc, Dpdt-Nc; Product Range Telemecanique Sensors 82T6095
SWITCH, SAFETY INTERLOCK, 24VDC, DPDT-NC; Product Range:XCSDM Series; Contact Configuration:DPDT-N C; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:24V; Contact Current:1.5A RoHS Compliant: Yes

SWITCH, SAFETY INTERLOCK, 24VDC, DPDT-NC; Product Range:XCSDM Series; Contact Configuration:DPDT-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:24V; Contact Current:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 82T6095
Product Name Switch, Safety Interlock, 24Vdc, Dpdt-Nc; Product Range Telemecanique Sensors
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254434 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Interlock Switches - 1882-1073218-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details