Schneider Electric Limit Sw, Dpst-Nc, Spst-No, 1.5A, 240Vac; Limit Switch Actuator Telemecanique Sensors XCSD3918P20

Description
LIMIT SW, DPST-NC, SPST-NO, 1.5A, 240VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:DPST-N C, SPST-NO; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:0.1N-m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIMIT SW, DPST-NC, SPST-NO, 1.5A, 240VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:DPST-N C, SPST-NO; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:0.1N-m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Sw, Dpst-Nc, Spst-No, 1.5A, 240Vac; Limit Switch Actuator Telemecanique Sensors - 17AC8702 - Newark, An Avnet Company
Chicago, IL, United States
Limit Sw, Dpst-Nc, Spst-No, 1.5A, 240Vac; Limit Switch Actuator Telemecanique Sensors
17AC8702
Limit Sw, Dpst-Nc, Spst-No, 1.5A, 240Vac; Limit Switch Actuator Telemecanique Sensors 17AC8702
LIMIT SW, DPST-NC, SPST-NO, 1.5A, 240VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:DPST-N C, SPST-NO; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:0.1N-m; Product Range:- RoHS Compliant: Yes

LIMIT SW, DPST-NC, SPST-NO, 1.5A, 240VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:DPST-NC, SPST-NO; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:0.1N-m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 17AC8702
Product Name Limit Sw, Dpst-Nc, Spst-No, 1.5A, 240Vac; Limit Switch Actuator Telemecanique Sensors
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switch - limit switch 2 - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
View Details