Schneider Electric Switch, Safety Interlock, 1No/2Nc, 10A; Product Range Telemecanique Sensors XCSB703

Description
SWITCH, SAFETY INTERLOCK, 1NO/2NC, 10A; Product Range:XCSB Series; Contact Configuration:3PST-2 NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:10A; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY INTERLOCK, 1NO/2NC, 10A; Product Range:XCSB Series; Contact Configuration:3PST-2 NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:10A; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety Interlock, 1No/2Nc, 10A; Product Range Telemecanique Sensors - 72C8363 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety Interlock, 1No/2Nc, 10A; Product Range Telemecanique Sensors
72C8363
Switch, Safety Interlock, 1No/2Nc, 10A; Product Range Telemecanique Sensors 72C8363
SWITCH, SAFETY INTERLOCK, 1NO/2NC, 10A; Product Range:XCSB Series; Contact Configuration:3PST-2 NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:10A; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SAFETY INTERLOCK, 1NO/2NC, 10A; Product Range:XCSB Series; Contact Configuration:3PST-2NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:10A; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 72C8363
Product Name Switch, Safety Interlock, 1No/2Nc, 10A; Product Range Telemecanique Sensors
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products