Schneider Electric Safety Interlock Sw, 3Pst-Nc, 6A, 120Vac; Product Range Telemecanique Sensors XCSA802

Description
SAFETY INTERLOCK SW, 3PST-NC, 6A, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:3PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:6A; IP Rating:IP67; Contact Voltage DC Max:125V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, 3PST-NC, 6A, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:3PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:6A; IP Rating:IP67; Contact Voltage DC Max:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, 3Pst-Nc, 6A, 120Vac; Product Range Telemecanique Sensors - 17AC8680 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, 3Pst-Nc, 6A, 120Vac; Product Range Telemecanique Sensors
17AC8680
Safety Interlock Sw, 3Pst-Nc, 6A, 120Vac; Product Range Telemecanique Sensors 17AC8680
SAFETY INTERLOCK SW, 3PST-NC, 6A, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:3PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:6A; IP Rating:IP67; Contact Voltage DC Max:125V RoHS Compliant: Yes

SAFETY INTERLOCK SW, 3PST-NC, 6A, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:3PST-NC; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:6A; IP Rating:IP67; Contact Voltage DC Max:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 17AC8680
Product Name Safety Interlock Sw, 3Pst-Nc, 6A, 120Vac; Product Range Telemecanique Sensors
Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products