Schneider Electric Safety Interlock Switch, Spst-No/dpdt-Nc, 300Vac; Product Range Telemecanique Sensors XCSA701

Description
SAFETY INTERLOCK SWITCH, SPST-NO/DPDT-NC, 300VAC; Product Range:-; Contact Configuration:SPST-N O, DPDT-NC; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:10A; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, SPST-NO/DPDT-NC, 300VAC; Product Range:-; Contact Configuration:SPST-N O, DPDT-NC; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:10A; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, Spst-No/dpdt-Nc, 300Vac; Product Range Telemecanique Sensors - 55R0676 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, Spst-No/dpdt-Nc, 300Vac; Product Range Telemecanique Sensors
55R0676
Safety Interlock Switch, Spst-No/dpdt-Nc, 300Vac; Product Range Telemecanique Sensors 55R0676
SAFETY INTERLOCK SWITCH, SPST-NO/DPDT-NC, 300VAC; Product Range:-; Contact Configuration:SPST-N O, DPDT-NC; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:10A; Contact Voltage DC Max:- RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, SPST-NO/DPDT-NC, 300VAC; Product Range:-; Contact Configuration:SPST-NO, DPDT-NC; Switch Terminals:Screw; Contact Voltage AC Max:300V; Contact Current AC Max:10A; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 55R0676
Product Name Safety Interlock Switch, Spst-No/dpdt-Nc, 300Vac; Product Range Telemecanique Sensors
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products