The XCSA502 is a metal industrial safety interlock switch with a key-operated turret head, featuring 1 NC and 2 NO contacts with slow-break operation. It has a single M20 tapped cable entry for 7-13 mm cables and terminal connections for 0.5-1.5 mm² conductors. Rated at 6 A at 120 V AC-15 and 3 A at 240 V AC-15, it supports DC-13 ratings down to 0.27 A at 250 V. It achieves safety category 4, PL = e, and SIL 3 when properly wired with a monitoring system. The switch is IP67 rated, operates from -25 to 70 °C, and complies with EN/IEC 60947-5-1 and EN 1088/ISO 14119. It measures 44 mm deep, 114 mm high, and 40 mm wide, weighs 0.44 kg, and is constructed from Zamak. Rated for 1,000,000 cycles and RoHS compliant, it is a Green Premium product.
Safety Interlock Switch, 3PST-2NO / 1NC, 6 A, 250 V, 540 mA, 24 V, Screw
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 87H6837 |
| Product Name | Safety Interlock Switch, 3Pst-2No / 1Nc, 6 A, 250 V, 540 Ma, 24 V, Screw Telemecanique Sensors |