Schneider Electric Safety Interlock Switch, 6A, 120Vac; Product Range Telemecanique Sensors XCSA501

Description
SAFETY INTERLOCK SWITCH, 6A, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:6A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, 6A, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:6A; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, 6A, 120Vac; Product Range Telemecanique Sensors - 80C6725 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, 6A, 120Vac; Product Range Telemecanique Sensors
80C6725
Safety Interlock Switch, 6A, 120Vac; Product Range Telemecanique Sensors 80C6725
SAFETY INTERLOCK SWITCH, 6A, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:6A; IP Rating:IP67 RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 6A, 120VAC; Product Range:Preventa XCS Series; Contact Configuration:DPST-NO, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:120V; Contact Current AC Max:6A; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 80C6725
Product Name Safety Interlock Switch, 6A, 120Vac; Product Range Telemecanique Sensors
Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products