Schneider Electric Safety Interlock Sw, Spst, 5A/240Vac; Product Range Telemecanique Sensors XCS-E5513

Description
SAFETY INTERLOCK SW, SPST, 5A/240VAC; Product Range:Preventa XCS Series; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:5A; IP Rating:IP67; Contact Voltage DC Max:-RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, SPST, 5A/240VAC; Product Range:Preventa XCS Series; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:5A; IP Rating:IP67; Contact Voltage DC Max:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Spst, 5A/240Vac; Product Range Telemecanique Sensors - 29C7857 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Spst, 5A/240Vac; Product Range Telemecanique Sensors
29C7857
Safety Interlock Sw, Spst, 5A/240Vac; Product Range Telemecanique Sensors 29C7857
SAFETY INTERLOCK SW, SPST, 5A/240VAC; Product Range:Preventa XCS Series; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:5A; IP Rating:IP67; Contact Voltage DC Max:-RoHS Compliant: Yes

SAFETY INTERLOCK SW, SPST, 5A/240VAC; Product Range:Preventa XCS Series; Contact Configuration:SPST-NO, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:5A; IP Rating:IP67; Contact Voltage DC Max:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 29C7857
Product Name Safety Interlock Sw, Spst, 5A/240Vac; Product Range Telemecanique Sensors
Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products