Schneider Electric Limit Sw, Roller Lever, Spst, 1A, 24Vac; Limit Switch Actuator Square D By Schneider Electric XCMV2115D44

Description
LIMIT SW, ROLLER LEVER, SPST, 1A, 24VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:SPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:24V; Operating Force Max:0.1N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SW, ROLLER LEVER, SPST, 1A, 24VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:SPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:24V; Operating Force Max:0.1N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Sw, Roller Lever, Spst, 1A, 24Vac; Limit Switch Actuator Square D By Schneider Electric - 40AH0324 - Newark, An Avnet Company
Chicago, IL, United States
Limit Sw, Roller Lever, Spst, 1A, 24Vac; Limit Switch Actuator Square D By Schneider Electric
40AH0324
Limit Sw, Roller Lever, Spst, 1A, 24Vac; Limit Switch Actuator Square D By Schneider Electric 40AH0324
LIMIT SW, ROLLER LEVER, SPST, 1A, 24VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:SPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:24V; Operating Force Max:0.1N; Product Range:OsiSense XC Series RoHS Compliant: Yes

LIMIT SW, ROLLER LEVER, SPST, 1A, 24VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:SPST-NO, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:24V; Operating Force Max:0.1N; Product Range:OsiSense XC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 40AH0324
Product Name Limit Sw, Roller Lever, Spst, 1A, 24Vac; Limit Switch Actuator Square D By Schneider Electric
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 2850 - 3150 Degrees - S9200A-G163-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
802K Limit Switch - 802K-MALS11B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal State Normally Open; Normally Closed
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Subminiature Sealed Double Pole Limit Switches - P6-3 - OTTO Controls
Specs
Device Type Linear Limit Switch
Switch Configuration Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Operating Temp -55 to 85 C (-67 to 185 F)
View Details