Schneider Electric Limit Switch, Plunger, Spst, 1A, 24Vac; Limit Switch Actuator Square D By Schneider Electric XCMV2102M12

Description
LIMIT SWITCH, PLUNGER, SPST, 1A, 24VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:24V; Operating Force Max:7N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, PLUNGER, SPST, 1A, 24VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:24V; Operating Force Max:7N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Plunger, Spst, 1A, 24Vac; Limit Switch Actuator Square D By Schneider Electric - 40AH0322 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Plunger, Spst, 1A, 24Vac; Limit Switch Actuator Square D By Schneider Electric
40AH0322
Limit Switch, Plunger, Spst, 1A, 24Vac; Limit Switch Actuator Square D By Schneider Electric 40AH0322
LIMIT SWITCH, PLUNGER, SPST, 1A, 24VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:24V; Operating Force Max:7N; Product Range:OsiSense XC Series RoHS Compliant: Yes

LIMIT SWITCH, PLUNGER, SPST, 1A, 24VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPST-NO, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:24V; Operating Force Max:7N; Product Range:OsiSense XC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 40AH0322
Product Name Limit Switch, Plunger, Spst, 1A, 24Vac; Limit Switch Actuator Square D By Schneider Electric
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details
Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details