Schneider Electric Limit Sw, Spst-No/nc, Plgr, 1.5A, 240Vac; Limit Switch Actuator Telemecanique Sensors XCMN21F3L1

Description
LIMIT SW, SPST-NO/NC, PLGR, 1.5A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPST-N O, SPST-NC; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:7N; Contact Current DC Max:100mA RoHS Compliant: Yes
Datasheet
Description
LIMIT SW, SPST-NO/NC, PLGR, 1.5A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPST-N O, SPST-NC; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:7N; Contact Current DC Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Sw, Spst-No/nc, Plgr, 1.5A, 240Vac; Limit Switch Actuator Telemecanique Sensors - 17AC8589 - Newark, An Avnet Company
Chicago, IL, United States
Limit Sw, Spst-No/nc, Plgr, 1.5A, 240Vac; Limit Switch Actuator Telemecanique Sensors
17AC8589
Limit Sw, Spst-No/nc, Plgr, 1.5A, 240Vac; Limit Switch Actuator Telemecanique Sensors 17AC8589
LIMIT SW, SPST-NO/NC, PLGR, 1.5A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPST-N O, SPST-NC; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:7N; Contact Current DC Max:100mA RoHS Compliant: Yes

LIMIT SW, SPST-NO/NC, PLGR, 1.5A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPST-NO, SPST-NC; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Operating Force Max:7N; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 17AC8589
Product Name Limit Sw, Spst-No/nc, Plgr, 1.5A, 240Vac; Limit Switch Actuator Telemecanique Sensors
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 11550 - 11850 Degrees - S9200A-G163-39 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
802K Limit Switch - 802K-MMHB22E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal State Normally Open; Normally Closed
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
View Details