Schneider Electric Switch; Limit 240 VAC; 5 Amp; Plastic XCMD XCMD21F2L1

Description
Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are adjustable and six options of cable glands for metal or plastic bodies are offered, as well as an M12 quick connect option. Removable contact blocks provide quick accessibility and hassle free wiring. Simple: Heads and levers are adjustable in 15-degree increments up to 360 degrees for precise and fast target alignment and are installed or interchanged quickly by releasing a lever instead of loosening multiple screws. Damaged parts are easily replaced, saving you time and money over replacing the entire switch. The XCMD/N limit switches have enhanced contact safety with direct opening action contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature. Features Euro format Metal body Pos. open. 2-3-4 contacts Miniature enclosed, pre-wired switches designed to meet international standards SPDT: NEMA C300 standard snap-actioncontacts SPDT: NEMA C300slow break before make contacts meetIEC 947-5-1 for positive opening contacts NEMA Types:1, 2, 4, 6, 6P,12, 13 IEC Types: IP66, IP67, IP68 –13°F to +158°F (–25°C to +70°C) Meets UL/CSA and major international approvals for export Ideal for harsh machine tool applications
Description
Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are adjustable and six options of cable glands for metal or plastic bodies are offered, as well as an M12 quick connect option. Removable contact blocks provide quick accessibility and hassle free wiring. Simple: Heads and levers are adjustable in 15-degree increments up to 360 degrees for precise and fast target alignment and are installed or interchanged quickly by releasing a lever instead of loosening multiple screws. Damaged parts are easily replaced, saving you time and money over replacing the entire switch. The XCMD/N limit switches have enhanced contact safety with direct opening action contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature. Features Euro format Metal body Pos. open. 2-3-4 contacts Miniature enclosed, pre-wired switches designed to meet international standards SPDT: NEMA C300 standard snap-actioncontacts SPDT: NEMA C300slow break before make contacts meetIEC 947-5-1 for positive opening contacts NEMA Types:1, 2, 4, 6, 6P,12, 13 IEC Types: IP66, IP67, IP68 –13°F to +158°F (–25°C to +70°C) Meets UL/CSA and major international approvals for export Ideal for harsh machine tool applications

Suppliers

Company
Product
Description
Supplier Links
Switch; Limit 240 VAC; 5 Amp; Plastic XCMD - 70007936 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Limit 240 VAC; 5 Amp; Plastic XCMD
70007936
Switch; Limit 240 VAC; 5 Amp; Plastic XCMD 70007936
Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are adjustable and six options of cable glands for metal or plastic bodies are offered, as well as an M12 quick connect option. Removable contact blocks provide quick accessibility and hassle free wiring. Simple: Heads and levers are adjustable in 15-degree increments up to 360 degrees for precise and fast target alignment and are installed or interchanged quickly by releasing a lever instead of loosening multiple screws. Damaged parts are easily replaced, saving you time and money over replacing the entire switch. The XCMD/N limit switches have enhanced contact safety with direct opening action contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature. Features Euro format Metal body Pos. open. 2-3-4 contacts Miniature enclosed, pre-wired switches designed to meet international standards SPDT: NEMA C300 standard snap-actioncontacts SPDT: NEMA C300slow break before make contacts meetIEC 947-5-1 for positive opening contacts NEMA Types:1, 2, 4, 6, 6P,12, 13 IEC Types: IP66, IP67, IP68 –13°F to +158°F (–25°C to +70°C) Meets UL/CSA and major international approvals for export Ideal for harsh machine tool applications

Compact:
The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting.
Flexible:
With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are adjustable and six options of cable glands for metal or plastic bodies are offered, as well as an M12 quick connect option. Removable contact blocks provide quick accessibility and hassle free wiring.
Simple:
Heads and levers are adjustable in 15-degree increments up to 360 degrees for precise and fast target alignment and are installed or interchanged quickly by releasing a lever instead of loosening multiple screws. Damaged parts are easily replaced, saving you time and money over replacing the entire switch.
The XCMD/N limit switches have enhanced contact safety with direct opening action contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature.
Features

  • Euro format
  • Metal body
  • Pos. open. 2-3-4 contacts
  • Miniature enclosed, pre-wired switches designed to meet international standards
  • SPDT: NEMA C300 standard snap-actioncontacts
  • SPDT: NEMA C300slow break before make contacts meetIEC 947-5-1 for positive opening contacts
  • NEMA Types:1, 2, 4, 6, 6P,12, 13
  • IEC Types: IP66, IP67, IP68
  • –13°F to +158°F (–25°C to +70°C)
  • Meets UL/CSA and major international approvals for export
  • Ideal for harsh machine tool applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Linear Limit Switches
Product Number 70007936
Product Name Switch; Limit 240 VAC; 5 Amp; Plastic XCMD
Contact Type Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details
Limit Switches - 136223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/2 NC
Linear Actuator Types Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
View Details
E1 Series - E1031 - Control Products, Inc.
Control Products, Inc.
Specs
Switch Type Electromechanical
Contact Type Momentary Contact
Normal State Normally Open (optional feature); Normally Closed (optional feature)
View Details